SCHURTER Inc Connector, Iec Power Entry, Plug, 21A; Current Rating Schurter 4789.12

Description
CONNECTOR, IEC POWER ENTRY, PLUG, 21A; Current Rating:21A; Voltage Rating:250V; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC POWER ENTRY, PLUG, 21A; Current Rating:21A; Voltage Rating:250V; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec Power Entry, Plug, 21A; Current Rating Schurter - 84K0316 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 21A; Current Rating Schurter
84K0316
Connector, Iec Power Entry, Plug, 21A; Current Rating Schurter 84K0316
CONNECTOR, IEC POWER ENTRY, PLUG, 21A; Current Rating:21A; Voltage Rating:250V; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 21A; Current Rating:21A; Voltage Rating:250V; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K0316
Product Name Connector, Iec Power Entry, Plug, 21A; Current Rating Schurter
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products