SCHURTER Inc Connector, Iec Power Entry, Plug, 21A; Iec Connector Type Schurter 4789.11

Description
CONNECTOR, IEC POWER ENTRY, PLUG, 21A; IEC Connector Type:IEC C14 Plug; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC POWER ENTRY, PLUG, 21A; IEC Connector Type:IEC C14 Plug; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec Power Entry, Plug, 21A; Iec Connector Type Schurter - 84K0315 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 21A; Iec Connector Type Schurter
84K0315
Connector, Iec Power Entry, Plug, 21A; Iec Connector Type Schurter 84K0315
CONNECTOR, IEC POWER ENTRY, PLUG, 21A; IEC Connector Type:IEC C14 Plug; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 21A; IEC Connector Type:IEC C14 Plug; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K0315
Product Name Connector, Iec Power Entry, Plug, 21A; Iec Connector Type Schurter
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products