SCHURTER Inc Connector, 4, 10A, 250V; No. Of Outlets Schurter 4752.52

Description
CONNECTOR, 4, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 4, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 4, 10A, 250V; No. Of Outlets Schurter - 32C5130 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4, 10A, 250V; No. Of Outlets Schurter
32C5130
Connector, 4, 10A, 250V; No. Of Outlets Schurter 32C5130
CONNECTOR, 4, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR, 4, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C5130
Product Name Connector, 4, 10A, 250V; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685346 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H70G124 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 24
Current 20.0 amps
View Details