SCHURTER Inc Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter 4740.6

Description
DISTRIBUTION UNIT, 5 OUTLET, 15A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISTRIBUTION UNIT, 5 OUTLET, 15A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter - 70K8368 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter
70K8368
Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter 70K8368
DISTRIBUTION UNIT, 5 OUTLET, 15A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:- RoHS Compliant: Yes

DISTRIBUTION UNIT, 5 OUTLET, 15A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 70K8368
Product Name Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H10A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 455321 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details