SCHURTER Inc Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 4736

Description
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4736 Series; Body Material:Thermoplast icRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4736 Series; Body Material:Thermoplast icRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter - 84K0305 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
84K0305
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 84K0305
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4736 Series; Body Material:Thermoplast icRoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4736 Series; Body Material:ThermoplasticRoHS Compliant: Yes

Supplier's Site Datasheet
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080651 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080651
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080651
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contact pins and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring and the contact pins are ultrasonic welded for added safety

Rewireable Plugs and Connectors for Cable, Current Rating 10 A

  • Captive contact pins and cover screw
  • Reversible clamp to suit varying cable sizes
    The pillar terminals are reliable, safe and speedy wiring and the contact pins are ultrasonic welded for added safety
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 84K0305 70080651
Product Name Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details