SCHURTER Inc Power Entry Modules (PEM) 4721

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1024-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1024-ND
Power Entry Modules (PEM) 486-1024-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black - 70080645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black
70080645
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black 70080645
Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color, Screw-On Mounting Shuttered outlets have mechanical covers over the L and N contacts which slide aside, like a camera shutter When a plug is inserted into the outlet, the shutters spring back to cover the contacts when the plug is removed This offers protection against Resistance insulation is > 100 Megohms @ 500 VDC, 1 Minute. Thermoplastic material. Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces. Material socket is thermoplastic UL 94 V-0 black.

Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color, Screw-On Mounting

  • Shuttered outlets have mechanical covers over the L and N contacts which slide aside, like a camera shutter
  • When a plug is inserted into the outlet, the shutters spring back to cover the contacts when the plug is removed
  • This offers protection against
    Resistance insulation is > 100 Megohms @ 500 VDC, 1 Minute. Thermoplastic material. Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces. Material socket is thermoplastic UL 94 V-0 black.
Supplier's Site
Connector, Iec Power Entry, Socket 10A; Iec Connector Type Schurter - 88K2162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket 10A; Iec Connector Type Schurter
88K2162
Connector, Iec Power Entry, Socket 10A; Iec Connector Type Schurter 88K2162
CONNECTOR, IEC POWER ENTRY, SOCKET 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1024-ND 70080645 88K2162
Product Name Power Entry Modules (PEM) Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black Connector, Iec Power Entry, Socket 10A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Screw-On Mount Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers