The 4719 Power Entry Module is a panel mount device designed for applications requiring a 10 A current rating at 250 VAC. It features a snap-in design for easy installation from the front side and includes a fuseholder for 5 x 20 mm fuse-links. The module is equipped with a neon indicator option and has solder terminals measuring 3.8 x 0.8 mm. This product operates within a temperature range of -25 °C to 70 °C and offers IP 40 protection from the front side, making it suitable for various environments. It meets safety standards with VDE and UL approvals, ensuring compliance with IEC 60320-1 and other relevant regulations. The shutter mechanism opens upon plug insertion and closes when the plug is removed, enhancing safety by preventing accidental contact. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability and resistance to fire. The module is compatible with appliances requiring protection class I, making it a reliable choice for engineers looking for a robust power entry solution.
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
4719 Power Entry Module 10A F
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-4708-ND | 91C5940 |
| Product Name | Power Entry Modules (PEM) | 4719 Power Entry Module 10A F Schurter |
| Mounting | Panel Mount, Snap-In |