The 4710 Connector Outlet 16A J from Schurter is designed for panel mounting with a snap-in version that allows for front-side installation. It features IDC terminals suitable for solid wires, accommodating wire gauges of 10AWG, 12AWG, and 2.5mm². The connector is rated for 16A at 250 VAC and has a dielectric strength of over 2.5 kVAC between line and neutral. It operates within a temperature range of -25 °C to 70 °C and is compliant with protection class I standards. This outlet supports both cross and along wire orientations and is compatible with V-Lock cord retaining systems. It has received multiple approvals, including ENEC, UL, and CCC certifications. The housing is made from thermoplastic material rated UL 94V-0, ensuring durability and safety. The product is suitable for use in equipment according to IEC/UL 60950 standards, making it a reliable choice for various applications.
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
4710 Connector Outlet 16A J
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-3267-ND | 75Y0008 |
| Product Name | Power Entry Modules (PEM) | 4710 Connector Outlet 16A J Schurter |
| Mounting | Panel Mount, Snap-In |