Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SCHURTER INC
4435.0718 -- TA35 CIRCUIT BREAKER 2P RO 10A SCHURTER
SCHURTER Inc
Ta35 Circuit Breaker 2P Ro 10A Schurter
4435.0718
Description
TA35 Circuit Breaker 2p RO 10A
Newark, An Avnet Company
Done
Description
TA35 Circuit Breaker 2p RO 10A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ta35 Circuit Breaker 2P Ro 10A Schurter
29Y3283
Ta35 Circuit Breaker 2P Ro 10A Schurter
29Y3283
TA35 Circuit Breaker 2p RO 10A
TA35 Circuit Breaker 2p RO 10A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
29Y3283
Product Name
Ta35 Circuit Breaker 2P Ro 10A Schurter
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series
Mini PCI-E 52P Connectors
Specs
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 4 Pin Pogo Pin SMD Connector
View Details
Douglas Electrical Components
128 Position Hermetic Bulkhead Connector
24060
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
PIC Wire & Cable
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e)
190007(E50424)
Specs
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details