SCHURTER Inc Circuit Breakers 4435.0019

Description
Circuit Breaker Thermal 3A 240V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 3A 240V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2380-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2380-ND
Circuit Breakers 486-2380-ND
Circuit Breaker Thermal 3A 240V AC 32V DC Rocker Panel Mount

Circuit Breaker Thermal 3A 240V AC 32V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Rocker;Cur-Rtg 3A;Snap-In;1 Pole;Vol-Rtg 240/32VAC/VDC - 70160077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Rocker;Cur-Rtg 3A;Snap-In;1 Pole;Vol-Rtg 240/32VAC/VDC
70160077
Circuit Breaker;Therm;Rocker;Cur-Rtg 3A;Snap-In;1 Pole;Vol-Rtg 240/32VAC/VDC 70160077
SCHURTER's TA35 series introduces a new generation of Circuit Breakers for Equipment. This breaker is in 1-pole arrangement and stands out through its compact form and attractive design. The breakers have been designed for efficient snap-in mounting. Connections are made with 6.3 x 0.8 mm quick connect terminals. The TA35 provides both the function of a switch as well as thermal overload protection. Typical applications are laboratory equipment for chemical and medical applications, wood and masonry processing machines, construction New, Smaller Configuration Trip-Free Performance Rocker actuated On-Off switch Snap-In Mounting Optional Protection Cover for IP65 Supplementary protector for general industrial use

SCHURTER's TA35 series introduces a new generation of Circuit Breakers for Equipment. This breaker is in 1-pole arrangement and stands out through its compact form and attractive design. The breakers have been designed for efficient snap-in mounting. Connections are made with 6.3 x 0.8 mm quick connect terminals. The TA35 provides both the function of a switch as well as thermal overload protection.
Typical applications are laboratory equipment for chemical and medical applications, wood and masonry processing machines, construction

  • New, Smaller Configuration
  • Trip-Free Performance
  • Rocker actuated On-Off switch
  • Snap-In Mounting
  • Optional Protection Cover for IP65
  • Supplementary protector for general industrial use
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2380-ND 70160077
Product Name Circuit Breakers Circuit Breaker;Therm;Rocker;Cur-Rtg 3A;Snap-In;1 Pole;Vol-Rtg 240/32VAC/VDC
Rated Current 3 amps 3 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker Rocker
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB2G450-ND - DigiKey
Specs
Rated Current 45 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-3-1REG4-66-4-9-100-H-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details