SCHURTER Inc Rocker Switch, 16A, 230V; Switch Operation Schurter 4431.101

Description
ROCKER SWITCH, 16A, 230V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, 16A, 230V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, 16A, 230V; Switch Operation Schurter - 41T1944 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, 16A, 230V; Switch Operation Schurter
41T1944
Rocker Switch, 16A, 230V; Switch Operation Schurter 41T1944
ROCKER SWITCH, 16A, 230V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

ROCKER SWITCH, 16A, 230V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 41T1944
Product Name Rocker Switch, 16A, 230V; Switch Operation Schurter
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-C1210V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 1748347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-on-on
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details