SCHURTER Inc Rocker Switch, 16A, 230V; Switch Operation Schurter 4431.1001

Description
ROCKER SWITCH, 16A, 230V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, 16A, 230V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, 16A, 230V; Switch Operation Schurter - 41T1935 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, 16A, 230V; Switch Operation Schurter
41T1935
Rocker Switch, 16A, 230V; Switch Operation Schurter 41T1935
ROCKER SWITCH, 16A, 230V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

ROCKER SWITCH, 16A, 230V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 41T1935
Product Name Rocker Switch, 16A, 230V; Switch Operation Schurter
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Rocker Switches - 450-1041-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
3 suppliers
Rocker Switches - 1228512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary
Terminal Type Solder tab
View Details