Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SCHURTER INC
4430.3897 -- TA45 CIRCUIT BREAKER 2P RO 1A SCHURTER
SCHURTER Inc
Ta45 Circuit Breaker 2P Ro 1A Schurter
4430.3897
Description
TA45 Circuit Breaker 2p RO 1A
Newark, An Avnet Company
Done
Description
TA45 Circuit Breaker 2p RO 1A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ta45 Circuit Breaker 2P Ro 1A Schurter
21T4292
Ta45 Circuit Breaker 2P Ro 1A Schurter
21T4292
TA45 Circuit Breaker 2p RO 1A
TA45 Circuit Breaker 2p RO 1A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
21T4292
Product Name
Ta45 Circuit Breaker 2P Ro 1A Schurter
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
BNC Female to Double Banana Plug, Adapter
9225
Specs
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
2
suppliers
Douglas Electrical Components
SAE Hermetic Terminal Seal
27404
Specs
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
BNC Female To SMA Male RF Adapter
ET-BFS-SMS
Specs
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Msm19 Switch La No Dpst 12A Ai 0Wt S0 Schurter
1241.8554
View Details