SCHURTER Inc Ta45 Circuit Breaker 2P Ro 20A Schurter 4430.3471

Description
TA45 Circuit Breaker 2p RO 20A
Datasheet
Description
TA45 Circuit Breaker 2p RO 20A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ta45 Circuit Breaker 2P Ro 20A Schurter - 72J5876 - Newark, An Avnet Company
Chicago, IL, United States
Ta45 Circuit Breaker 2P Ro 20A Schurter
72J5876
Ta45 Circuit Breaker 2P Ro 20A Schurter 72J5876
TA45 Circuit Breaker 2p RO 20A

TA45 Circuit Breaker 2p RO 20A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 72J5876
Product Name Ta45 Circuit Breaker 2P Ro 20A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD130-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Varistors - 1670555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers