SCHURTER Inc Ta45 Circuit Breaker 2P Ro 8A Schurter 4430.2924

Description
TA45 Circuit Breaker 2p RO 8A
Description
TA45 Circuit Breaker 2p RO 8A
Datasheet
Datasheet Summary
Powered by GS/AI

The TA45 Circuit Breaker 2P Ro 8A from Schurter is a thermal circuit breaker designed for equipment protection. It features a rocker actuation and is capable of interrupting overloads automatically while allowing manual ON/OFF switching under normal load conditions. The device can handle moderate short circuit currents without requiring backup protection. This circuit breaker is available in various configurations, including options for undervoltage release, mechanical lock-out latch, remote trip release, and auxiliary contacts. It operates within a rated current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current rating of 1000 A. The unit is calibrated for an ambient temperature of +23°C, with permissible operating temperatures ranging from -10°C to +55°C. The TA45 is compliant with the CBE standard EN60934 and is approved in major industrial countries. It features a snap-in mounting design and is available in multiple colors, including illuminated options. The circuit breaker is suitable for applications such as motors, power supplies, and processing machines.

Datasheet Summary
Powered by GS/AI

The TA45 Circuit Breaker 2P Ro 8A from Schurter is a thermal circuit breaker designed for equipment protection. It features a rocker actuation and is capable of interrupting overloads automatically while allowing manual ON/OFF switching under normal load conditions. The device can handle moderate short circuit currents without requiring backup protection. This circuit breaker is available in various configurations, including options for undervoltage release, mechanical lock-out latch, remote trip release, and auxiliary contacts. It operates within a rated current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current rating of 1000 A. The unit is calibrated for an ambient temperature of +23°C, with permissible operating temperatures ranging from -10°C to +55°C. The TA45 is compliant with the CBE standard EN60934 and is approved in major industrial countries. It features a snap-in mounting design and is available in multiple colors, including illuminated options. The circuit breaker is suitable for applications such as motors, power supplies, and processing machines.

Suppliers

Company
Product
Description
Supplier Links
Ta45 Circuit Breaker 2P Ro 8A Schurter - 32C1338 - Newark, An Avnet Company
Chicago, IL, United States
Ta45 Circuit Breaker 2P Ro 8A Schurter
32C1338
Ta45 Circuit Breaker 2P Ro 8A Schurter 32C1338
TA45 Circuit Breaker 2p RO 8A

TA45 Circuit Breaker 2p RO 8A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C1338
Product Name Ta45 Circuit Breaker 2P Ro 8A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1349469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD246-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details