SCHURTER Inc Circuit Breakers 4430.2302

Description
Circuit Breaker Thermal 2A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 2A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2369-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2369-ND
Circuit Breakers 486-2369-ND
Circuit Breaker Thermal 2A 240V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 2A 240V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker; 2 A; 125/250 VAC; Quick-Connect; 36 mm L x 43 mm W x 91.5 mm H - 70160372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 2 A; 125/250 VAC; Quick-Connect; 36 mm L x 43 mm W x 91.5 mm H
70160372
Circuit Breaker; 2 A; 125/250 VAC; Quick-Connect; 36 mm L x 43 mm W x 91.5 mm H 70160372
Power Entry Module, 125 VAC⁄250 VAC, Circuit Breaker Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect terminals. 1- and 3-pole versions also available. Options include undervoltage release; mechanical lock-out latch; auxiliary contacts; shunt terminal; and pushbutton actuation. Non-Illuminated Rocker Switch Available In White, Black, Red, Green, Yellow, Orange Illuminated Rocker Switch Available In Clear Transparent, Red Transparent, Green Transparent, Orange Transparent (for 220/240 V Operation). Rocker Legends Available In a Variety of Configurations, Both Printed and Embossed; Call for More Information New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45

Power Entry Module, 125 VAC⁄250 VAC, Circuit Breaker
Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect terminals. 1- and 3-pole versions also available. Options include undervoltage release; mechanical lock-out latch; auxiliary contacts; shunt terminal; and pushbutton actuation.

  • Non-Illuminated Rocker Switch Available In White, Black, Red, Green, Yellow, Orange
  • Illuminated Rocker Switch Available In Clear Transparent, Red Transparent, Green Transparent, Orange Transparent (for 220/240 V Operation).
  • Rocker Legends Available In a Variety of Configurations, Both Printed and Embossed; Call for More Information
  • New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2369-ND 70160372
Product Name Circuit Breakers Circuit Breaker; 2 A; 125/250 VAC; Quick-Connect; 36 mm L x 43 mm W x 91.5 mm H
Rated Current 2 amps 2 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3203-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 723-209-1-1-53-2-2-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details