The TA45 Circuit Breaker 2P Ro 6A from Schurter is a thermal circuit breaker designed for equipment protection. It features a rocker actuation and is capable of interrupting overloads automatically while allowing manual ON/OFF switching under normal load conditions. The device can handle moderate short circuit currents without requiring backup protection. This circuit breaker is rated for a current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current of 1000 A. It is calibrated for an ambient temperature of +23°C, with permissible operating temperatures ranging from -10°C to +55°C. The device is compliant with the CBE standard EN60934 and is approved in major industrial countries. The TA45 series offers various options, including versions with undervoltage release, mechanical lock-out latches, and remote trip capabilities. It has a degree of protection rated at IP40, with enhanced ratings available when used with accessories. The circuit breaker is designed for applications such as motors, power supplies, and processing machines, making it versatile for different engineering projects.
TA45 Circuit Breaker 2p RO 6A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 72J5865 |
| Product Name | Ta45 Circuit Breaker 2P Ro 6A Schurter |