Suzhou Ele Mfg Co., Ltd. Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed G20PMSR115

Description
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | Waterproof rating exceeds Level UL 50E-3R | UL and CUL listed and recognized | Low power consumption and long service life.The impact-resistant body provides superior performance and safety | Easily see that power is available with the "power on" indicator light | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Request a Quote
Description
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | Waterproof rating exceeds Level UL 50E-3R | UL and CUL listed and recognized | Low power consumption and long service life.The impact-resistant body provides superior performance and safety | Easily see that power is available with the "power on" indicator light | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed - G20PMSR115 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed
G20PMSR115
Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed G20PMSR115
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | Waterproof rating exceeds Level UL 50E-3R | UL and CUL listed and recognized | Low power consumption and long service life.The impact-resistant body provides superior performance and safety | Easily see that power is available with the "power on" indicator light | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional

  • Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc |
  • Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
  • Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
  • Waterproof rating exceeds Level UL 50E-3R |
  • UL and CUL listed and recognized |
  • Low power consumption and long service life.The impact-resistant body provides superior performance and safety |
  • Easily see that power is available with the "power on" indicator light |
  • Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
  • Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number G20PMSR115
Product Name Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Recoginzed - G20PMSR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Recoginzed - G20PMSR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Recoginzed - G20PMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
GFCI Combo Outlet with 24W USB Chargers - LGR2320ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details