SCHURTER Inc Circuit Breakers 4430.2196

Description
Circuit Breaker Thermal 20A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 20A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2364-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2364-ND
Circuit Breakers 486-2364-ND
Circuit Breaker Thermal 20A 240V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 20A 240V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Breakers - 8689175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
8689175
Thermal Breakers 8689175
Schurter 4430.2196

Schurter 4430.2196

Supplier's Site
Circuit Breaker; 20 A; 125/250 VAC; Quick-Connect; Black; ABD Series - 70160370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 20 A; 125/250 VAC; Quick-Connect; Black; ABD Series
70160370
Circuit Breaker; 20 A; 125/250 VAC; Quick-Connect; Black; ABD Series 70160370
Power Entry Module, 125 VAC⁄250 VAC, Circuit Breaker Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect terminals. 1- and 3-pole versions also available. Options include undervoltage release; mechanical lock-out latch; auxiliary contacts; shunt terminal; and pushbutton actuation. Non-Illuminated Rocker Switch Available In White, Black, Red, Green, Yellow, Orange Illuminated Rocker Switch Available In Clear Transparent, Red Transparent, Green Transparent, Orange Transparent (for 220/240 V Operation). Rocker Legends Available In a Variety of Configurations, Both Printed and Embossed; Call for More Information New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45

Power Entry Module, 125 VAC⁄250 VAC, Circuit Breaker
Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect terminals. 1- and 3-pole versions also available. Options include undervoltage release; mechanical lock-out latch; auxiliary contacts; shunt terminal; and pushbutton actuation.

  • Non-Illuminated Rocker Switch Available In White, Black, Red, Green, Yellow, Orange
  • Illuminated Rocker Switch Available In Clear Transparent, Red Transparent, Green Transparent, Orange Transparent (for 220/240 V Operation).
  • Rocker Legends Available In a Variety of Configurations, Both Printed and Embossed; Call for More Information
  • New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 486-2364-ND 8689175 70160370
Product Name Circuit Breakers Thermal Breakers Circuit Breaker; 20 A; 125/250 VAC; Quick-Connect; Black; ABD Series
Rated Current 20 amps 20 amps
Trip System Type Thermal Thermal; Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker Rocker; Other; (Rocker)
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818-7.5-ND - DigiKey
Specs
Rated Current 7.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0701K -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details