SCHURTER Inc Ta45 Circuit Breaker 2P Ro 10A Rohs Compliant Schurter 4430.2085

Description
TA45 Circuit Breaker 2p RO 10A RoHS Compliant: Yes
Description
TA45 Circuit Breaker 2p RO 10A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TA45 Circuit Breaker 2P Ro 10A is a thermal circuit breaker designed for equipment protection, featuring a rocker actuation mechanism. It is capable of interrupting overloads and can handle moderate short circuit currents without additional backup protection. The device supports manual ON/OFF switching under normal load conditions and is available in various configurations, including options for undervoltage release and mechanical lock-out latch for enhanced safety. This circuit breaker operates within a rated current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current rating of 1000 A. It is designed for a wide ambient temperature range of -10°C to +55°C and has a dielectric strength of AC 4000 V. The unit is compliant with the CBE standard EN60934 and is approved in major industrial countries. The TA45 series is suitable for applications including motors, power supplies, and processing machines. It features snap-in mounting for easy installation and is available with various rocker colors and illumination options. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The TA45 Circuit Breaker 2P Ro 10A is a thermal circuit breaker designed for equipment protection, featuring a rocker actuation mechanism. It is capable of interrupting overloads and can handle moderate short circuit currents without additional backup protection. The device supports manual ON/OFF switching under normal load conditions and is available in various configurations, including options for undervoltage release and mechanical lock-out latch for enhanced safety. This circuit breaker operates within a rated current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current rating of 1000 A. It is designed for a wide ambient temperature range of -10°C to +55°C and has a dielectric strength of AC 4000 V. The unit is compliant with the CBE standard EN60934 and is approved in major industrial countries. The TA45 series is suitable for applications including motors, power supplies, and processing machines. It features snap-in mounting for easy installation and is available with various rocker colors and illumination options. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Ta45 Circuit Breaker 2P Ro 10A Rohs Compliant Schurter - 29M7846 - Newark, An Avnet Company
Chicago, IL, United States
Ta45 Circuit Breaker 2P Ro 10A Rohs Compliant Schurter
29M7846
Ta45 Circuit Breaker 2P Ro 10A Rohs Compliant Schurter 29M7846
TA45 Circuit Breaker 2p RO 10A RoHS Compliant: Yes

TA45 Circuit Breaker 2p RO 10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 29M7846
Product Name Ta45 Circuit Breaker 2P Ro 10A Rohs Compliant Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7692029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD202-B1-CSP01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details