Circuit Breaker Thermal 5A 240V AC 48V DC Push to Reset Panel Mount
Multi 9 C60N Miniature Circuit Breaker
T9 is a single pole thermal circuit breaker with cycling trip-free release in a compact housing. The attractive design offers snap-in mounting, quick connect terminals and push to reset operation. Rated currents available from 4 A up to 16 A. Typical applications are power supplies, charging units, power tools, household appliances, electrical machines for leisure and hobby.
T9 is a single pole thermal circuit breaker with cycling trip-free release in a compact housing.
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5393701 | 486-2322-ND | 70159910 |
| Product Name | Thermal Breakers | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 5A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm |
| Rated Current | 5 amps | 5 amps | 5 amps |
| Number of Poles | 1 | 1 | |
| Trip System Type | Thermal | Thermal | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) |