SCHURTER Inc Power Entry Modules (PEM) 4312.0004

Description
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4360-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4360-ND
Power Entry Modules (PEM) 486-4360-ND
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Buy Now Datasheet
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter - 02AC7177 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
02AC7177
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter 02AC7177
IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Mains Power Connector Schurter - 10AK2224 - Newark, An Avnet Company
Chicago, IL, United States
Mains Power Connector Schurter
10AK2224
Mains Power Connector Schurter 10AK2224
MAINS POWER CONNECTOR

MAINS POWER CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4360-ND 02AC7177 10AK2224
Product Name Power Entry Modules (PEM) Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter Mains Power Connector Schurter
Mounting Panel Mount, Bulkhead Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details