SCHURTER Inc Filtered Iec Module, C14/c18, 10A, Qc; Connector Type Schurter 4304.6089

Description
FILTERED IEC MODULE, C14/C18, 10A, QC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP20
Datasheet
Description
FILTERED IEC MODULE, C14/C18, 10A, QC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14/c18, 10A, Qc; Connector Type Schurter - 23M1711 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14/c18, 10A, Qc; Connector Type Schurter
23M1711
Filtered Iec Module, C14/c18, 10A, Qc; Connector Type Schurter 23M1711
FILTERED IEC MODULE, C14/C18, 10A, QC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP20

FILTERED IEC MODULE, C14/C18, 10A, QC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M1711
Product Name Filtered Iec Module, C14/c18, 10A, Qc; Connector Type Schurter
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter, 3 Ph, 1.6Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5380 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details