SCHURTER Inc Power Entry Modules (PEM) 4304.6026

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4138-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4138-ND
Power Entry Modules (PEM) 486-4138-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter - 23M1650 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter
23M1650
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter 23M1650
IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4138-ND 23M1650
Product Name Power Entry Modules (PEM) Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Push-in bulkhead connector - NPQH-H-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details