SCHURTER Inc Power Entry Modules (PEM) 4301.805

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 4301.8050-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
4301.8050-ND
Power Entry Modules (PEM) 4301.8050-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfa Pem With Filter 1A Schurter - 74Y9972 - Newark, An Avnet Company
Chicago, IL, United States
Kfa Pem With Filter 1A Schurter
74Y9972
Kfa Pem With Filter 1A Schurter 74Y9972
KFA PEM WITH FILTER 1A

KFA PEM WITH FILTER 1A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4301.8050-ND 74Y9972
Product Name Power Entry Modules (PEM) Kfa Pem With Filter 1A Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers