SCHURTER Inc Power Entry Modules (PEM) 4301.5247

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6810-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6810-ND
Power Entry Modules (PEM) 486-6810-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 6A; Connector Mounting Schurter - 24B018 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Mounting Schurter
24B018
Power Entry Module, Plug, 6A; Connector Mounting Schurter 24B018
POWER ENTRY MODULE, PLUG, 6A; Connector Mounting:Panel; Connector Type:Medical Filtered / Fused Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:6A; Gender:Plug; No. of Outlets:1; Series:KFA RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Mounting:Panel; Connector Type:Medical Filtered / Fused Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:6A; Gender:Plug; No. of Outlets:1; Series:KFA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6810-ND 24B018
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Connector Mounting Schurter
Mounting Panel Mount, Flange Panel
Unlock Full Specs
to access all available technical data

Similar Products