SCHURTER Inc Power Entry Modules (PEM) 4301.5241

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6815-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6815-ND
Power Entry Modules (PEM) 486-6815-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 1A; Connector Mounting Schurter - 24B015 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 1A; Connector Mounting Schurter
24B015
Power Entry Module, Plug, 1A; Connector Mounting Schurter 24B015
POWER ENTRY MODULE, PLUG, 1A; Connector Mounting:Panel; Connector Type:Medical Filtered / Fused Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; Gender:Plug; No. of Outlets:1; Series:KFA RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 1A; Connector Mounting:Panel; Connector Type:Medical Filtered / Fused Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; Gender:Plug; No. of Outlets:1; Series:KFA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6815-ND 24B015
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 1A; Connector Mounting Schurter
Mounting Panel Mount, Flange Panel
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers