SCHURTER Inc Power Entry Module, Plug, 10A; Connector Type Schurter 4301.5055

Description
POWER ENTRY MODULE, PLUG, 10A; Connector Type:Filtered / Fused Power Entry; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KFA Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 10A; Connector Type:Filtered / Fused Power Entry; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KFA Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 10A; Connector Type Schurter - 32C5081 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Type Schurter
32C5081
Power Entry Module, Plug, 10A; Connector Type Schurter 32C5081
POWER ENTRY MODULE, PLUG, 10A; Connector Type:Filtered / Fused Power Entry; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KFA Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Type:Filtered / Fused Power Entry; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KFA Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32C5081
Product Name Power Entry Module, Plug, 10A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
DC Filters - 1-2443555-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Power Line Filter Modules - 486-3-103-985-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers