SCHURTER Inc Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter 4301.2001

Description
UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter - 23B9955 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter
23B9955
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter 23B9955
UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23B9955
Product Name Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filters - 2094442 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers