The IEC C14 Inlet, part number 23B9897, is designed for panel mounting and supports a current rating of 10A at a voltage of 250VAC. It features a quick connect terminal configuration with dimensions suitable for snap-in or screw-on mounting. The inlet includes a 2-pole fuse holder compatible with 5mm x 20mm fuse links, ensuring protection for connected devices. It is compliant with various international standards, including IEC 60320-1 and UL 498, making it suitable for use in household and similar applications. The product operates within a temperature range of -25 °C to 70 °C and has an IP40 rating for front-side protection. Additionally, it meets the requirements for appliances in unattended use, including enhanced glow wire tests. This inlet is RoHS compliant and suitable for applications in medical equipment according to IEC/UL 60601-1.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Schurter 4301.0503 IEC Connector
IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-4673-ND | 8671710 | 23B9897 |
| Product Name | Power Entry Modules (PEM) | IEC Connectors | Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter |
| Mounting | Panel Mount, Snap-In | Snap-in | Snap-In |
| Voltage Rating | 250 volts | 250 volts | 250 volts |
| Current Rating | 10.0 amps | 10.0 amps |