SCHURTER Inc IEC Connectors 4300.0102

Description
Schurter 4300.0102 IEC Connector
Request a Quote Datasheet
Description
Schurter 4300.0102 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1745456 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1745456
IEC Connectors 1745456
Schurter 4300.0102 IEC Connector

Schurter 4300.0102 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-4131-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4131-ND
Power Entry Modules (PEM) 486-4131-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Plug/rcpt, 2.5A, 250Vac; Iec Connector Type Schurter - 50AC9984 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug/rcpt, 2.5A, 250Vac; Iec Connector Type Schurter
50AC9984
Power Entry, Plug/rcpt, 2.5A, 250Vac; Iec Connector Type Schurter 50AC9984
POWER ENTRY, PLUG/RCPT, 2.5A, 250VAC; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2570 Series RoHS Compliant: Yes

POWER ENTRY, PLUG/RCPT, 2.5A, 250VAC; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2570 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1745456 486-4131-ND 50AC9984
Product Name IEC Connectors Power Entry Modules (PEM) Power Entry, Plug/rcpt, 2.5A, 250Vac; Iec Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details