Illuminated pushbutton switch with rectangular 18 x 24 mm actuator, 3-pole configuration, momentary action (NC/NO), and solder terminals. It has a contact travel of 3.2 mm, actuating force greater than 1.5 N, and an IP67 protection rating. Maximum switching voltage is 250 V AC/DC, with rated switching current of 5 A for AC and 0.2 A for DC. Contact resistance is less than 10 mΩ, insulation resistance exceeds 10⁴ MΩ at 500 V DC, and test voltage between housing and terminals is greater than 4,000 V AC at 50 Hz for 1 minute. Ambient operating temperature ranges from -40°C to +55°C with lamp or -40°C to +85°C without lamp. Lifespan exceeds 2 × 10⁶ operations at 5 N actuation force.
Pushbutton Switch,STRAIGHT,3PST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3742 |
| Product Name | Pushbutton Switch,straight,3Pst,(N.o.) (N.c.),solder Terminal,pcb Hole Count Schurter |