The SDK series is a momentary action pushbutton switch with IP 40 protection, designed for low-current switching applications. It features silver or gold-plated contacts, with a maximum switching voltage of 50 V DC / 125 V AC and a current rating of 2 A AC / 1.2 A DC for silver contacts, or 80 mA for gold contacts. The switch has a contact travel of 2.4 ±0.3 mm, an actuating force of 3-5 N, and a mechanical lifetime exceeding 2 × 10⁵ operations. It is constructed with thermoplastic PC materials, uses wave soldering, and operates within temperatures from -40 °C to +85 °C. The part number 41.0403 corresponds to the NC/NO function with a black button and clamp terminal, as listed in the series variants.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3732 |
| Product Name | Sdk None Standard Schurter |