SCHURTER Inc LEDs - Spacers, Standoffs 35.9661

Description
HOLDER W/OUT LED 2PLACE 3MM
Request a Quote Datasheet
Description
HOLDER W/OUT LED 2PLACE 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 486-7060-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
486-7060-ND
LEDs - Spacers, Standoffs 486-7060-ND
HOLDER W/OUT LED 2PLACE 3MM

HOLDER W/OUT LED 2PLACE 3MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
0035.9661
LED Mounting Hardware 0035.9661
LED Mounting Hardware AST LED HOLDER

LED Mounting Hardware AST LED HOLDER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 486-7060-ND 0035.9661
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796015 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 43.4mm
Lead Length 43.4 mm (1.71 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Spacer Mount for LED - 8913 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers