SCHURTER Inc LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow 35.1352

Description
LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow
Description
LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow

Suppliers

Company
Product
Description
Supplier Links
LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow - 685-0035.1352 - Utmel Electronic Limited
Hong Kong, China
LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow
685-0035.1352
LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow 685-0035.1352
LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow

LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 685-0035.1352
Product Name LED; in housing; yellow; 3mm; No.of diodes: 1; 30mA; Lens: yellow
LED Package: Round with Domed Top, 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
2 suppliers