SCHURTER Inc LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V 35.135

Description
LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V
Description
LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V

Suppliers

Company
Product
Description
Supplier Links
LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V - 685-0035.1350 - Utmel Electronic Limited
Hong Kong, China
LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V
685-0035.1350
LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V 685-0035.1350
LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V

LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 685-0035.1350
Product Name LED; in housing; red; 3mm; No.of diodes: 1; 30mA; Lens: red; 60°; 3V
LED Package: Round with Domed Top, 3mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
High brightness Lens Type LED - CSL0901BT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details