SCHURTER Inc Fuses - 346.617 346.617

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166010-346.617 Packaging: Bulk Color: Black Termination: Radial Voltage Rating: 250 V Current Rating: 1.6 A Length: 8.5 mm Housing Material: Thermoplastic Approvals: CCC, CSA, EN, IEC, KC, PSE, UL, VDE, cURus Body Material: Thermoplastic Power Dissipation: 730 mW Height: 8.509 mm Material: Plastic Weight: 449.991981 mg Number of Pins: 2 Width: 8.5 mm Diameter: 8.5 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 0034.6617.; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Fuse Current: 1.6 A REACH SVHC: No SVHC Lead Length: 4.3 mm Wire/Cable Diameter: 640 µm Max Power Dissipation: 730 mW Max Operating Temperature: 125 °C Dropout Voltage: 60 mV
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166010-346.617 Packaging: Bulk Color: Black Termination: Radial Voltage Rating: 250 V Current Rating: 1.6 A Length: 8.5 mm Housing Material: Thermoplastic Approvals: CCC, CSA, EN, IEC, KC, PSE, UL, VDE, cURus Body Material: Thermoplastic Power Dissipation: 730 mW Height: 8.509 mm Material: Plastic Weight: 449.991981 mg Number of Pins: 2 Width: 8.5 mm Diameter: 8.5 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 0034.6617.; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Fuse Current: 1.6 A REACH SVHC: No SVHC Lead Length: 4.3 mm Wire/Cable Diameter: 640 µm Max Power Dissipation: 730 mW Max Operating Temperature: 125 °C Dropout Voltage: 60 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 346.617 - 1166010-346.617 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 346.617
1166010-346.617
Fuses - 346.617 1166010-346.617
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166010-346.617 Packaging: Bulk Color: Black Termination: Radial Voltage Rating: 250 V Current Rating: 1.6 A Length: 8.5 mm Housing Material: Thermoplastic Approvals: CCC, CSA, EN, IEC, KC, PSE, UL, VDE, cURus Body Material: Thermoplastic Power Dissipation: 730 mW Height: 8.509 mm Material: Plastic Weight: 449.991981 mg Number of Pins: 2 Width: 8.5 mm Diameter: 8.5 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 0034.6617.; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Fuse Current: 1.6 A REACH SVHC: No SVHC Lead Length: 4.3 mm Wire/Cable Diameter: 640 µm Max Power Dissipation: 730 mW Max Operating Temperature: 125 °C Dropout Voltage: 60 mV

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166010-346.617
Packaging: Bulk
Color: Black
Termination: Radial
Voltage Rating: 250 V
Current Rating: 1.6 A
Length: 8.5 mm
Housing Material: Thermoplastic
Approvals: CCC, CSA, EN, IEC, KC, PSE, UL, VDE, cURus
Body Material: Thermoplastic
Power Dissipation: 730 mW
Height: 8.509 mm
Material: Plastic
Weight: 449.991981 mg
Number of Pins: 2
Width: 8.5 mm
Diameter: 8.5 mm
Categories: Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): 0034.6617.;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
Fuse Current: 1.6 A
REACH SVHC: No SVHC
Lead Length: 4.3 mm
Wire/Cable Diameter: 640 µm
Max Power Dissipation: 730 mW
Max Operating Temperature: 125 °C
Dropout Voltage: 60 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1166010-346.617
Product Name Fuses - 346.617
Rated Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers