SCHURTER Inc Usf 0402 Fuse Ff 4A Schurter 3414.0123.26

Description
USF 0402 Fuse FF 4A
Description
USF 0402 Fuse FF 4A
Datasheet
Datasheet Summary
Powered by GS/AI

The USF 0402 Fuse FF 4A from Schurter is a non-resettable fuse designed for use in applications requiring fast interruption and low melting I¬=t-values. It operates within a rated voltage range of 24 to 32 VDC and supports rated currents from 0.375 A to 5 A, with a breaking capacity of 35 A. This fuse is characterized as super-quick-acting (FF) and is suitable for secondary protection in circuits without inrush, semiconductor protection, and digital consumer electronics. The fuse is compliant with UL 248-14 and CSA C22.2 no. 248.14 standards, ensuring reliability and safety in various applications. It features a temperature range of -55 °C to 125 °C and is mounted using PCB surface mount technology (SMT). The housing is made from thermoset material, while the terminals are constructed from gold-plated copper alloy, enhancing conductivity and durability. With a compact weight of 0.004 g, the fuse is designed for efficient integration into electronic circuits. It is available in various packaging options, making it adaptable for different production needs.

Datasheet Summary
Powered by GS/AI

The USF 0402 Fuse FF 4A from Schurter is a non-resettable fuse designed for use in applications requiring fast interruption and low melting I¬=t-values. It operates within a rated voltage range of 24 to 32 VDC and supports rated currents from 0.375 A to 5 A, with a breaking capacity of 35 A. This fuse is characterized as super-quick-acting (FF) and is suitable for secondary protection in circuits without inrush, semiconductor protection, and digital consumer electronics. The fuse is compliant with UL 248-14 and CSA C22.2 no. 248.14 standards, ensuring reliability and safety in various applications. It features a temperature range of -55 °C to 125 °C and is mounted using PCB surface mount technology (SMT). The housing is made from thermoset material, while the terminals are constructed from gold-plated copper alloy, enhancing conductivity and durability. With a compact weight of 0.004 g, the fuse is designed for efficient integration into electronic circuits. It is available in various packaging options, making it adaptable for different production needs.

Suppliers

Company
Product
Description
Supplier Links
Usf 0402 Fuse Ff 4A Schurter - 67M8940 - Newark, An Avnet Company
Chicago, IL, United States
Usf 0402 Fuse Ff 4A Schurter
67M8940
Usf 0402 Fuse Ff 4A Schurter 67M8940
USF 0402 Fuse FF 4A

USF 0402 Fuse FF 4A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 67M8940
Product Name Usf 0402 Fuse Ff 4A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1345683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1915L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD and Surge Protection - ESD103-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details