12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, TEMP SENSITIVE, 12A, SMD; Fuse Current:12A; Blow Characteristic:-; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206; Product Range:USN 1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 12A 32VDC 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3431-ND | 33AC4802 | 3413.0512.11 |
| Product Name | Fuses | Fuse, Temp Sensitive, 12A, Smd; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Breaking Capacity | 170 amps | 170 amps |