SCHURTER Inc Fuses 3413.0332.26

Description
FUSE BOARD MOUNT 25A 32VAC 63VDC
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 25A 32VAC 63VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3413.0332.26DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 25A 32VAC 63VDC

FUSE BOARD MOUNT 25A 32VAC 63VDC

Buy Now Datasheet
Fuses - 486-3413.0332.26CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 25A 32VAC 63VDC

FUSE BOARD MOUNT 25A 32VAC 63VDC

Buy Now Datasheet
Fuses - 486-3413.0332.26TR-ND - DigiKey
Thief River Falls, MN, United States
25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 3413.0332.26 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3413.0332.26
Circuit Protection - Fuses 3413.0332.26
FUSE BOARD MOUNT 25A 32VAC 63VDC

FUSE BOARD MOUNT 25A 32VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 486-3413.0332.26DKR-ND 3413.0332.26
Product Name Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details