12A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
12A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
12A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: Schurter Inc.
Win Source Part Number: 763343-3413.0329.22
Series: UST 1206
Packaging: Reel package
Operating Temperature Range: -55°C ~ 90°C
Package: 1206 (3216 Metric)
Current Rating: 12A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 63V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 33
Approvals: cURus
Mounting: SMD
Resistance: 0.0043 Ohm
Family Name: 3413
Categories: Circuit Protection
Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
Alternative Parts (Cross-Reference): 3413.0329.11; ;
Introduction Date: July 15, 2008
ECCN: EAR99
Country of Origin: Switzerland
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
FUSE BOARD MOUNT 12A 32VAC 63VDC
FUSE, SMD, 12A, 1206, SLOW BLOW; Fuse Current:12A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:UST 1206 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-1687-2-ND | 763343-3413.0329.22 | 7032789P | 1737926 | 3413.0329.22 | 39P9353 |
| Product Name | Fuses | Fuses - 3413.0329.22 | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Fuse, Smd, 12A, 1206, Slow Blow; Fuse Current Schurter |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD | ||||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 600 amps | 600 amps | 100 amps | 100 amps |
| Rated Voltage | 32 volts | 32 volts | 32 volts |