SCHURTER Inc Usi 1206 Fuse F 6.3A Schurter 3413.0224.22

Description
USI 1206 Fuse F 6.3A
Datasheet
Description
USI 1206 Fuse F 6.3A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usi 1206 Fuse F 6.3A Schurter - 05M2877 - Newark, An Avnet Company
Chicago, IL, United States
Usi 1206 Fuse F 6.3A Schurter
05M2877
Usi 1206 Fuse F 6.3A Schurter 05M2877
USI 1206 Fuse F 6.3A

USI 1206 Fuse F 6.3A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 05M2877
Product Name Usi 1206 Fuse F 6.3A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD242-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
Varistors - 7031657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
Extremely low capacitance bidirectional ESD protection - PESD3V3NW-SFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details