4A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A 32VAC 63VDC Very Fast Blow Fuse, 1206 SMD Product overview: 3413.0222.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0222.22 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 4A 32VAC 63VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-1150-2-ND | 139-3413.0222.22 | 3413.0222.22 |
| Product Name | Fuses | SMD 4A Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | VDE | RoHS | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |