FUSE BOARD MNT 3.15A 32VAC 63VDC
3.15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3.15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3.15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse;Industrial;Fast
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 3413.0221.22 | 486-1149-2-ND | 70160016 |
Product Name | Circuit Protection - Fuses | Fuses | Fuse;Industrial;Fast Acting;3.15A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass;SMT |
Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |
Rated Voltage | 32 volts | 63 volts | |
Rated Current | 3.15 amps | 3.15 amps | |
Rated Breaking Capacity | 63 amps | 63 amps | |
Fuse Type | PC Board |