SCHURTER Inc Fuses 3413.0213.22

Description
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1141-2-ND - DigiKey
Thief River Falls, MN, United States
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1141-1-ND - DigiKey
Thief River Falls, MN, United States
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1141-6-ND - DigiKey
Thief River Falls, MN, United States
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse;Industrial;Fast Acting;0.5A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass;SMT - 70160072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Industrial;Fast Acting;0.5A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass;SMT
70160072
Fuse;Industrial;Fast Acting;0.5A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass;SMT 70160072
Fuse;Industrial;Fast Acting;0.5A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass; SMT

Fuse;Industrial;Fast Acting;0.5A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass;SMT

Supplier's Site
Circuit Protection - Fuses 3413.0213.22
FUSE BOARD MNT 500MA 32VAC 63VDC

FUSE BOARD MNT 500MA 32VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-1141-2-ND 70160072 3413.0213.22
Product Name Fuses Fuse;Industrial;Fast Acting;0.5A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass;SMT Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 63 amps 63 amps
Unlock Full Specs
to access all available technical data