SCHURTER Inc Non Resettable Fuses 3413.0119.22

Description
USF 1206 FUSE 2A FF
Request a Quote Datasheet
Description
USF 1206 FUSE 2A FF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 2707965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2707965
Non Resettable Fuses 2707965
USF 1206 FUSE 2A FF

USF 1206 FUSE 2A FF

Supplier's Site
Fuses - 486-1680-6-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1680-1-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1680-2-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 3413.0119.22
FUSE BRD MNT 2A 32VAC 63VDC 1206

FUSE BRD MNT 2A 32VAC 63VDC 1206

Supplier's Site
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Schurter - 09J0747 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Schurter
09J0747
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Schurter 09J0747
FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:USF 1206 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:USF 1206 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 2707965 486-1680-6-ND 3413.0119.22 09J0747
Product Name Non Resettable Fuses Fuses Circuit Protection - Fuses Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Schurter
Fuse Material Glass; Fibreglass Reinforced Thermoplastic
Approvals / Standards RoHS RoHS
Features Resettable Fast Acting
Rated Current 2 amps 2 amps 2 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data