Schurter 3413.0117.22 Surface Mount Fuse
1.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 1.5A 32VAC 63VDC
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2707964 | 486-1679-6-ND | 3413.0117.22 |
| Product Name | Non Resettable Fuses | Fuses | Circuit Protection - Fuses |
| Fuse Material | Glass; Fibreglass Reinforced Thermoplastic | ||
| Approvals / Standards | RoHS | ||
| Features | Resettable | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |