SCHURTER Inc Usf 1206 Fuse Ff 1A Schurter 3413.0115.26

Description
USF 1206 Fuse FF 1A
Datasheet
Description
USF 1206 Fuse FF 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usf 1206 Fuse Ff 1A Schurter - 09J0740 - Newark, An Avnet Company
Chicago, IL, United States
Usf 1206 Fuse Ff 1A Schurter
09J0740
Usf 1206 Fuse Ff 1A Schurter 09J0740
USF 1206 Fuse FF 1A

USF 1206 Fuse FF 1A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 09J0740
Product Name Usf 1206 Fuse Ff 1A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details
 - ESD205B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details