Win Source Part Number: 1200764-3413.0112.11
Category: Circuit Protection>Fuses
Series: USF 1206
Package: Strip
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.01
DC Cold Resistance: 0.315 Ohms
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 375 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-4930
Base Product Number: 3413.0112
Approval Agency: cURus
Fuse Chip Very Fast Acting 0.375A 125V SMD Solder Pad 1206 Glass Bag cULus Product overview: 3413.0112.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0112.11 can be used for catalog matching and distributor lookup.
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 375MA 125VAC/VDC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1200764-3413.0112.11 | 139-3413.0112.11 | 486-4930-ND | 3413.0112.11 |
| Product Name | Circuit Protection - Fuses | SMD 0.375A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |
| Rated Voltage | 125 volts | 0.5080 volts | 125 volts | |
| Rated Current | 0.3750 amps | 0.3750 amps | 0.3750 amps |