SCHURTER Inc Fuses 3413.0009.24

Description
FUSE BRD MNT 200MA 125VAC 63VDC
Request a Quote Datasheet
Description
FUSE BRD MNT 200MA 125VAC 63VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3413.0009.24CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 200MA 125VAC 63VDC

FUSE BRD MNT 200MA 125VAC 63VDC

Buy Now Datasheet
Fuses - 486-3413.0009.24TR-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

200mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 3413.0009.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3413.0009.24
Circuit Protection - Fuses 3413.0009.24
FUSE BRD MNT 200MA 125VAC 63VDC

FUSE BRD MNT 200MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 486-3413.0009.24CT-ND 3413.0009.24
Product Name Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers